MCKPCM-60H27PC33-44DB-4623 Pro Audio by Multicomp

PIEZO 900HZ 86DB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.37

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
No stock
Buy Now
Logo for element14
element14
from US$0.37
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Transducer Function Microphone
Directivity -
Frequency Response Min 100Hz
Frequency Response Max 16kHz
Supply Voltage Min 2V
Supply Voltage Max 10V
Sensitivity (dB) -44dB
Drain Current Max -


MCKPCM-60H27PC33-44DB-4623 Pro Audio by Multicomp Pro

PIEZO, 900HZ, 86DB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Transducer Function Microphone
Frequency Response Min 100Hz
Frequency Response Max 16kHz
Supply Voltage Min 2V
Supply Voltage Max 10V
Sensitivity (dB) -44dB
RoHS Compliant Yes

Alternative Descriptions

Piezo, 900Hz, 86Db | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCKPCM-60H27PC33-44DB-4623?

Additional datasheets, footprints and schematics for MCKPCM-60H27PC33-44DB-4623 are listed on our Part Details page. You can also find images and similar parts to MCKPCM-60H27PC33-44DB-4623 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCKPCM-60H27PC33-44DB-4623 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKPCM-60H27PC33-44DB-4623 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCKPCM-60H27PC33-44DB-4623 fall under?

The MCKPCM-60H27PC33-44DB-4623 is listed under Audio Visual > Pro Audio > Microphones & Accessories.

Can I view similar or alternative parts?

You can view similar parts to MCKPCM-60H27PC33-44DB-4623 when available in the Microphones & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCKPCM-60H27PC33-44DB-4623 you can contact the distributor directly for product support, shipping queries etc.

Is the MCKPCM-60H27PC33-44DB-4623 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCKPCM-60H27PC33-44DB-4623 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCKPCM-60H27PC33-44DB-4623.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCKPCM-60H27PC33-44DB-4623 often in real-time on the comparison pages.

What if I can't find stock of MCKPCM-60H27PC33-44DB-4623?

You can fill out our help required form which you can use to request a quote for MCKPCM-60H27PC33-44DB-4623 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay