Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Microphone |
---|---|
Frequency Response Min | - |
Frequency Response Max | - |
Supply Voltage Min | 2V |
Supply Voltage Max | 10V |
Current Rating | 500 A |
External Diameter | 6mm |
External Height | 1.8mm |
Outer Diameter | 6mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Microphone |
---|---|
Frequency Response Min | 100Hz |
Frequency Response Max | 16kHz |
Supply Voltage Min | 2V |
Supply Voltage Max | 10V |
Sensitivity (dB) | -40dB |
RoHS Compliant | Yes |
Microphone | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKPCM-60H18-40DB-4801?
Additional datasheets, footprints and schematics for MCKPCM-60H18-40DB-4801 are listed on our Part Details page. You can also find images and similar parts to MCKPCM-60H18-40DB-4801 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKPCM-60H18-40DB-4801 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKPCM-60H18-40DB-4801 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKPCM-60H18-40DB-4801 fall under?
The MCKPCM-60H18-40DB-4801 is listed under Audio Visual > Pro Audio > Microphones & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCKPCM-60H18-40DB-4801 when available in the Microphones & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKPCM-60H18-40DB-4801 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKPCM-60H18-40DB-4801 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKPCM-60H18-40DB-4801 have stock available?
Authorised distributors including Newark Electronics and element14 have stock available or on a lead time for MCKPCM-60H18-40DB-4801.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKPCM-60H18-40DB-4801 often in real-time on the comparison pages.
What if I can't find stock of MCKPCM-60H18-40DB-4801?
You can fill out our help required form which you can use to request a quote for MCKPCM-60H18-40DB-4801 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.