Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Transducer Function | Speaker |
---|---|
Power Rating RMS | - |
Impedance | 8ohm |
Sensitivity (dB) | 90dB |
Resonant Frequency | 600Hz |
Frequency Response Min | 0Hz |
Frequency Response Max | 20kHz |
Product Range | - |
External Diameter | 26mm |
Where can I find additional details, specifications and documents for a MCKP2644SP1F-4748?
Additional datasheets, footprints and schematics for MCKP2644SP1F-4748 are listed on our Part Details page. You can also find images and similar parts to MCKP2644SP1F-4748 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKP2644SP1F-4748 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKP2644SP1F-4748 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKP2644SP1F-4748 fall under?
The MCKP2644SP1F-4748 is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to MCKP2644SP1F-4748 when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKP2644SP1F-4748 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKP2644SP1F-4748 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKP2644SP1F-4748 have stock available?
There is no stock from authorised distributors for MCKP2644SP1F-4748.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKP2644SP1F-4748 often in real-time on the comparison pages.
What if I can't find stock of MCKP2644SP1F-4748?
You can fill out our help required form which you can use to request a quote for MCKP2644SP1F-4748 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.