Status: | Unknown |
---|---|
Series: | MCKNP Series |
RoHS: | Unknown |
Resistance | 1.8ohm |
---|---|
Product Range | MCKNP Series |
Power Rating | 5W |
Resistance Tolerance | ± 5% |
Resistor Case Style | Axial Leaded |
Voltage Rating | - |
Resistor Element Material | Wirewound |
Temperature Coefficient | ± 400ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
No. of Pins | 2Pins |
Resistor Mounting | Through Hole |
RoHS Compliant | YES |
---|
RES, 1R8, 5%, 5W, AXIAL, WIREWOUND | element14 |
Res, 1R8, 5W, Axial, Wirewound | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKNP05SJ018JAA9?
Additional datasheets, footprints and schematics for MCKNP05SJ018JAA9 are listed on our Part Details page. You can also find images and similar parts to MCKNP05SJ018JAA9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKNP05SJ018JAA9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKNP05SJ018JAA9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKNP05SJ018JAA9 fall under?
The MCKNP05SJ018JAA9 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCKNP05SJ018JAA9 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKNP05SJ018JAA9 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKNP05SJ018JAA9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKNP05SJ018JAA9 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCKNP05SJ018JAA9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKNP05SJ018JAA9 often in real-time on the comparison pages.
What if I can't find stock of MCKNP05SJ018JAA9?
You can fill out our help required form which you can use to request a quote for MCKNP05SJ018JAA9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.