MCKNP02WJ010JA19 Resistors by Multicomp

RES 1R 5% 2W AXIAL WIREWOUND

Status: Unknown
Series: MCKNP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0350

Distributor Stock
Logo for Farnell
Farnell
from US$0.0350
No stock
Buy Now

Specifications

Resistance 1ohm
Product Range MCKNP Series
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating -
Resistor Element Material Wirewound
Temperature Coefficient ± 400ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
No. of Pins 2Pins
Resistor Mounting Through Hole


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCKNP02WJ010JA19?

Additional datasheets, footprints and schematics for MCKNP02WJ010JA19 are listed on our Part Details page. You can also find images and similar parts to MCKNP02WJ010JA19 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCKNP02WJ010JA19 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKNP02WJ010JA19 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCKNP02WJ010JA19 fall under?

The MCKNP02WJ010JA19 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCKNP02WJ010JA19 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCKNP02WJ010JA19 you can contact the distributor directly for product support, shipping queries etc.

Is the MCKNP02WJ010JA19 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCKNP02WJ010JA19 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCKNP02WJ010JA19.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCKNP02WJ010JA19 often in real-time on the comparison pages.

What if I can't find stock of MCKNP02WJ010JA19?

You can fill out our help required form which you can use to request a quote for MCKNP02WJ010JA19 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay