MCKNP02SJ010KA10 Resistors by Multicomp

RES 0R1 5% 2W AXIAL WIREWOUND

Status: Unknown
Series: MCKNP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0070

Distributor Stock
Logo for Farnell
Farnell
from US$0.0368
2,849
in stock
Buy Now
Logo for element14
element14
from US$0.0367
2,849
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0070
1,467
in stock
Buy Now

Specifications

Resistance 0.1ohm
Product Range MCKNP Series
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating -
Resistor Element Material Wirewound
Temperature Coefficient ± 400ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
No. of Pins 2Pins
Resistor Mounting Through Hole


MCKNP02SJ010KA10 Resistors - Fixed Value by Multicomp Pro

THROUGH HOLE WIREWOUND RESISTOR, MCKNP SERIES, AXIAL LEADED

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

RES, 0R1, 5%, 2W, AXIAL, WIREWOUND | element14
Res, 0R1, 2W, Axial, Wirewound | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCKNP02SJ010KA10?

Additional datasheets, footprints and schematics for MCKNP02SJ010KA10 are listed on our Part Details page. You can also find images and similar parts to MCKNP02SJ010KA10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCKNP02SJ010KA10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKNP02SJ010KA10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCKNP02SJ010KA10 fall under?

The MCKNP02SJ010KA10 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCKNP02SJ010KA10 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCKNP02SJ010KA10 you can contact the distributor directly for product support, shipping queries etc.

Is the MCKNP02SJ010KA10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCKNP02SJ010KA10 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCKNP02SJ010KA10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCKNP02SJ010KA10 often in real-time on the comparison pages.

What if I can't find stock of MCKNP02SJ010KA10?

You can fill out our help required form which you can use to request a quote for MCKNP02SJ010KA10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay