Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | Micro-D Plug 9 Way |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 17.99" |
Cable Length - Metric | 457mm |
Jacket Colour | Black |
Product Range | - |
Body Plating | Nickel |
Cable Assembly Type | Micro D |
Cable Length | 18" |
Case Material | Aluminium Alloy |
Conductor Size | 26AWG |
Contact Plating | Gold over Copper Plated Contacts |
Contact Termination | Crimp |
Current Rating | 3A |
Gender | Plug |
Insulation Resistance | 5000Mohm |
Insulator Material | PPS (Polyphenylene Sulphide) Glass Filled |
Lead Length | 18" |
No. of Contacts | 9Contacts |
No. of Mating Cycles | 500 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 1.27mm |
Wire Size AWG Max | 24AWG |
Wire Size AWG Min | 30AWG |
Withstand Voltage | 600V |
Mck-N1-B-9P6A1-18.0 |Microdot Te Connectivity MCK-N1-B-9P6A1-18.0 | Newark Electronics |
MICRODOT Cable Assembly 9-Position Micro-miniature D Connector Pin Contact Electroless Nickel Metal Shell 26-AWG 18-Inch Length | Avnet America |
Where can I find additional details, specifications and documents for a MCKN1-B-9P6A1-18.0?
Additional datasheets, footprints and schematics for MCKN1-B-9P6A1-18.0 are listed on our Part Details page. You can also find images and similar parts to MCKN1-B-9P6A1-18.0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKN1-B-9P6A1-18.0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKN1-B-9P6A1-18.0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKN1-B-9P6A1-18.0 fall under?
The MCKN1-B-9P6A1-18.0 is listed under Cable Leads & Connectors > Leads > Micro D Leads.
Can I view similar or alternative parts?
You can view similar parts to MCKN1-B-9P6A1-18.0 when available in the Micro D Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKN1-B-9P6A1-18.0 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKN1-B-9P6A1-18.0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKN1-B-9P6A1-18.0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for MCKN1-B-9P6A1-18.0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKN1-B-9P6A1-18.0 often in real-time on the comparison pages.
What if I can't find stock of MCKN1-B-9P6A1-18.0?
You can fill out our help required form which you can use to request a quote for MCKN1-B-9P6A1-18.0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.