Status: | Unknown |
---|---|
Series: | LZ Series |
RoHS: | Unknown |
Capacitance | 470µF |
---|---|
Voltage Rating | 450V |
Product Range | LZ Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 10mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Height | 50mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | LZ Series |
RoHS: | Compliant |
Capacitance | 470µF |
---|---|
Voltage Rating | 450V |
Product Range | LZ Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect, Snap-In |
Lifetime @ Temperature | 2000 hours @ 105°C |
Polarity | Polar |
RoHS Compliant | Yes |
CAP, 470µF, 450V, ALU ELEC, SNAP IN | element14 |
Cap, Alu Elec, 470Uf, 450V, Snap In | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKLZ450M471P50Y?
Additional datasheets, footprints and schematics for MCKLZ450M471P50Y are listed on our Part Details page. You can also find images and similar parts to MCKLZ450M471P50Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKLZ450M471P50Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKLZ450M471P50Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKLZ450M471P50Y fall under?
The MCKLZ450M471P50Y is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCKLZ450M471P50Y when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKLZ450M471P50Y you can contact the distributor directly for product support, shipping queries etc.
Is the MCKLZ450M471P50Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKLZ450M471P50Y have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCKLZ450M471P50Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKLZ450M471P50Y often in real-time on the comparison pages.
What if I can't find stock of MCKLZ450M471P50Y?
You can fill out our help required form which you can use to request a quote for MCKLZ450M471P50Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.