MCKLZ450M101N35Y Capacitors by Multicomp

CAP 100µF 450V ALU ELEC SNAP IN

Status: Unknown
Series: LZ Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.96

Distributor Stock
Logo for Farnell
Farnell
from US$0.96
5,455
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.22
5,207
in stock
Buy Now
Logo for element14
element14
from US$1.26
5,207
in stock
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 450V
Product Range LZ Series
Lifetime @ Temperature 2000 hours @ 105°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 25mm
Lead Spacing 10mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Height 35mm
ESR 3.318ohm
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)


MCKLZ450M101N35Y Capacitors by Multicomp Pro

CAP, 100µF, 450V, ALU ELEC, SNAP IN

Status: Unknown
Series: LZ Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 100µF
Voltage Rating 450V
Product Range LZ Series
Lifetime @ Temperature 2000 hours @ 105°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect, Snap-In
Diameter 25mm
RoHS Compliant Yes

Alternative Descriptions

Cap, 100Μf, 450V, Alu Elec, Snap In | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCKLZ450M101N35Y?

Additional datasheets, footprints and schematics for MCKLZ450M101N35Y are listed on our Part Details page. You can also find images and similar parts to MCKLZ450M101N35Y on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCKLZ450M101N35Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKLZ450M101N35Y price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCKLZ450M101N35Y fall under?

The MCKLZ450M101N35Y is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCKLZ450M101N35Y when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCKLZ450M101N35Y you can contact the distributor directly for product support, shipping queries etc.

Is the MCKLZ450M101N35Y RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCKLZ450M101N35Y have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MCKLZ450M101N35Y.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCKLZ450M101N35Y often in real-time on the comparison pages.

What if I can't find stock of MCKLZ450M101N35Y?

You can fill out our help required form which you can use to request a quote for MCKLZ450M101N35Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay