Status: | Unknown |
---|---|
Series: | LZ Series |
RoHS: | Unknown |
Capacitance | 4700µF |
---|---|
Voltage Rating | 100V |
Product Range | LZ Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 40mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | LZ Series |
RoHS: | Compliant |
Capacitance | 4700µF |
---|---|
Voltage Rating | 100V |
Product Range | LZ Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect, Snap-In |
Lifetime @ Temperature | 2000 hours @ 105°C |
Diameter | 35mm |
RoHS Compliant | Yes |
Cap, Alu Elec, 4700Uf, 100V, Snap In | Newark Electronics |
CAP, 4700µF, 100V, ALU ELEC, SNAP IN | element14 |
Where can I find additional details, specifications and documents for a MCKLZ100M472P40Y?
Additional datasheets, footprints and schematics for MCKLZ100M472P40Y are listed on our Part Details page. You can also find images and similar parts to MCKLZ100M472P40Y on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKLZ100M472P40Y on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKLZ100M472P40Y price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKLZ100M472P40Y fall under?
The MCKLZ100M472P40Y is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCKLZ100M472P40Y when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKLZ100M472P40Y you can contact the distributor directly for product support, shipping queries etc.
Is the MCKLZ100M472P40Y RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKLZ100M472P40Y have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCKLZ100M472P40Y.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKLZ100M472P40Y often in real-time on the comparison pages.
What if I can't find stock of MCKLZ100M472P40Y?
You can fill out our help required form which you can use to request a quote for MCKLZ100M472P40Y from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.