Status: | Unknown |
---|---|
Series: | KD Series |
RoHS: | Unknown |
Supply Voltage | 12V |
---|---|
Current Type | DC |
Fan Frame Size | 50mm |
External Depth | 15mm |
Noise Rating | 29dBA |
Flow Rate - Imperial | 13cu.ft/min |
Flow Rate - Metric | 0.37m³/min |
Bearing Type | Sleeve |
Power Connection Type | 2 Lead Wires |
Current Rating | 81mA |
Product Range | KD Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE TUV UL |
Current Consumption | 81mA |
External Height | 50mm |
External Width | 50mm |
Frame Dimensions | 50mm x 50mm x 15mm |
Lead Length | 300mm |
Power Consumption | 1W |
Speed Range Max | 4700rpm |
FAN, 50X50X15MM, 12VDC | element14 |
Where can I find additional details, specifications and documents for a MCKD1205PHS2.GN?
Additional datasheets, footprints and schematics for MCKD1205PHS2.GN are listed on our Part Details page. You can also find images and similar parts to MCKD1205PHS2.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKD1205PHS2.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKD1205PHS2.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKD1205PHS2.GN fall under?
The MCKD1205PHS2.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to MCKD1205PHS2.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKD1205PHS2.GN you can contact the distributor directly for product support, shipping queries etc.
Is the MCKD1205PHS2.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKD1205PHS2.GN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCKD1205PHS2.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKD1205PHS2.GN often in real-time on the comparison pages.
What if I can't find stock of MCKD1205PHS2.GN?
You can fill out our help required form which you can use to request a quote for MCKD1205PHS2.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.