Status: | Active |
---|---|
Series: | MCK12140 |
RoHS: | Compliant |
Prices starting from US$5.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$10.59
|
-
|
Buy Now | |
Future Electronics
from US$8.34
|
-
|
Buy Now | |
Avnet America
from US$7.88
|
-
|
Buy Now | |
RS Americas
from US$12.58
|
-
|
Buy Now | |
element14
from US$9.66
|
-
|
Buy Now | |
Avnet Asia
from US$5.67
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
800 MHz Typical Bandwidth |
Small Outline 8-Lead SOIC Package |
75 kΩ Internal Input Pulldown Resistors |
> 1000 V ESD Protection |
Pb-Free Packages are Available |
Description | MCK12140 |
---|---|
Compliance | Pb-free Halide free |
Input Level | ECL |
Output Level | ECL |
VCC Typ (V) | 5 |
fToggle Max (MHz) | 800 |
tpd Typ (ns) | 0.44 |
tJitter Typ (ps) | 0.2 |
tR & tF Max (ps) | 350 |
Package Type | SOIC-8 |
Phase & Frequency Detector, 800Mhz, Soic | Newark Electronics |
MCK12140 Series 800 MHz Bandwidth 75 kO Phase-Frequency Detector SOIC-8 | Future Electronics |
Frequency Detector 8-Pin SOIC N Rail | Avnet America |
MCK12140DG, Phase Frequency Detector 800MHz 5 8-Pin SOIC | ON Semiconductor MCK12140DG | RS Americas |
PHASE & FREQUENCY DETECTOR, 800MHZ, SOIC | element14 |
Where can I find additional details, specifications and documents for a MCK12140DG?
Additional datasheets, footprints and schematics for MCK12140DG are listed on our Part Details page. You can also find images and similar parts to MCK12140DG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCK12140DG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCK12140DG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCK12140DG fall under?
The MCK12140DG is listed under Timing, Logic & Memory > Clock Generation > Phase / Frequency Detectors.
Can I view similar or alternative parts?
You can view similar parts to MCK12140DG when available in the Phase / Frequency Detectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCK12140DG you can contact the distributor directly for product support, shipping queries etc.
Is the MCK12140DG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MCK12140DG have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for MCK12140DG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCK12140DG often in real-time on the comparison pages.
What if I can't find stock of MCK12140DG?
You can fill out our help required form which you can use to request a quote for MCK12140DG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.