Status: | Unknown |
---|---|
Series: | JQX-13F-LY Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 10A |
Product Range | JQX-13F-LY Series |
Relay Mounting | Socket |
Coil Type | - |
Contact Voltage VAC | 250V |
Relay Terminals | Quick Connect |
Contact Voltage VDC | 30V |
Contact Material | Silver Alloy |
Coil Resistance | 160ohm |
Approvals & Standards | CE CSA |
SVHC | No SVHC (07-Jul-2017) |
Power Relay, 24Vac, 10A, Dpdt, Socket | Newark Electronics |
POWER RELAY, 24VAC, 10A, DPDT, SOCKET | element14 |
Where can I find additional details, specifications and documents for a MCJQX-13F-LY2CL-24VAC?
Additional datasheets, footprints and schematics for MCJQX-13F-LY2CL-24VAC are listed on our Part Details page. You can also find images and similar parts to MCJQX-13F-LY2CL-24VAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCJQX-13F-LY2CL-24VAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCJQX-13F-LY2CL-24VAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCJQX-13F-LY2CL-24VAC fall under?
The MCJQX-13F-LY2CL-24VAC is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCJQX-13F-LY2CL-24VAC when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCJQX-13F-LY2CL-24VAC you can contact the distributor directly for product support, shipping queries etc.
Is the MCJQX-13F-LY2CL-24VAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCJQX-13F-LY2CL-24VAC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCJQX-13F-LY2CL-24VAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCJQX-13F-LY2CL-24VAC often in real-time on the comparison pages.
What if I can't find stock of MCJQX-13F-LY2CL-24VAC?
You can fill out our help required form which you can use to request a quote for MCJQX-13F-LY2CL-24VAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.