Kit Contents | Pack of Five Insert Sheets |
---|---|
Power Rating | - |
Range of Resistor Values | - |
Resistance Tolerance | - |
No. of Items in Kit | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Pack Quantity | 5 |
Kit Contents | Pack of Five Insert Sheets |
---|---|
No. of Items in Kit | 5 |
Resistor Element Type | Carbon Film |
RoHS Compliant | NA |
Thick Film Resistor | Newark Electronics |
FILE INSERT, COMPONENT STORAGE, PK5 | element14 |
Where can I find additional details, specifications and documents for a MCINSERT-CHIPKIT?
Additional datasheets, footprints and schematics for MCINSERT-CHIPKIT are listed on our Part Details page. You can also find images and similar parts to MCINSERT-CHIPKIT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCINSERT-CHIPKIT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCINSERT-CHIPKIT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCINSERT-CHIPKIT fall under?
The MCINSERT-CHIPKIT is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCINSERT-CHIPKIT when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCINSERT-CHIPKIT you can contact the distributor directly for product support, shipping queries etc.
Is the MCINSERT-CHIPKIT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCINSERT-CHIPKIT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCINSERT-CHIPKIT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCINSERT-CHIPKIT often in real-time on the comparison pages.
What if I can't find stock of MCINSERT-CHIPKIT?
You can fill out our help required form which you can use to request a quote for MCINSERT-CHIPKIT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.