MCHVR12JTET3302 Resistors by Multicomp

RES 33K 5% 1W 2512 THICK FILM

Status: Unknown
Series: HVR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
1,700
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
1,700
in stock
Buy Now
Logo for element14
element14
from US$0.11
1,700
in stock
Buy Now

Specifications

Resistor Case Style 2512 [6432 Metric]
Resistance 33kohm
Product Range HVR Series
Voltage Rating 3kV
Resistor Element Material Thick Film
Power Rating 1W
Resistance Tolerance ± 5%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)


MCHVR12JTET3302 Resistors - Fixed Value by Multicomp Pro

RES, 33K, 5%, 1W, 2512, THICK FILM

Status: Unknown
Series: HVR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resistor Case Style 2512 [6432 Metric]
Resistance 33kohm
Product Range HVR Series
Voltage Rating 3kV
Resistor Element Material Thick Film
Power Rating 1W
Resistance Tolerance ± 5%
RoHS Compliant Yes

Alternative Descriptions

Res, Thick Film, 33K, 5%, 1W, 2512 | Newark Electronics
RES, THICK FILM, 33K, 5%, 1W, 2512 | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCHVR12JTET3302?

Additional datasheets, footprints and schematics for MCHVR12JTET3302 are listed on our Part Details page. You can also find images and similar parts to MCHVR12JTET3302 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCHVR12JTET3302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHVR12JTET3302 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCHVR12JTET3302 fall under?

The MCHVR12JTET3302 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCHVR12JTET3302 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCHVR12JTET3302 you can contact the distributor directly for product support, shipping queries etc.

Is the MCHVR12JTET3302 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCHVR12JTET3302 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCHVR12JTET3302.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCHVR12JTET3302 often in real-time on the comparison pages.

What if I can't find stock of MCHVR12JTET3302?

You can fill out our help required form which you can use to request a quote for MCHVR12JTET3302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay