Status: | Unknown |
---|---|
Series: | HVR Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.13
|
No stock
|
Buy Now |
Resistance | 3kohm |
---|---|
Voltage Rating | 3kV |
Resistor Element Material | Thick Film |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 1W |
Resistance Tolerance | ± 1% |
Product Range | HVR Series |
Packaging | Tape & Reel |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
RES, THICK FILM, 3K, 1%, 1W, 2512 | Farnell |
Where can I find additional details, specifications and documents for a MCHVR12FTET3001?
Additional datasheets, footprints and schematics for MCHVR12FTET3001 are listed on our Part Details page. You can also find images and similar parts to MCHVR12FTET3001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHVR12FTET3001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHVR12FTET3001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHVR12FTET3001 fall under?
The MCHVR12FTET3001 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCHVR12FTET3001 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHVR12FTET3001 you can contact the distributor directly for product support, shipping queries etc.
Is the MCHVR12FTET3001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHVR12FTET3001 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCHVR12FTET3001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHVR12FTET3001 often in real-time on the comparison pages.
What if I can't find stock of MCHVR12FTET3001?
You can fill out our help required form which you can use to request a quote for MCHVR12FTET3001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.