MCHVR06JTFV2404 Resistors by Multicomp

RES 2M4 5% 0.25W 1206 THICK FILM

Status: Unknown
Series: HVR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0160


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.0160
3,084
Buy Now
Logo for element14 element14 US$0.0208
3,084
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 2.4Mohm
Product Range HVR Series
Voltage Rating 500V
Resistor Element Material Thick Film
Power Rating 250mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)


MCHVR06JTFV2404 Resistors - Fixed Value by Multicomp Pro

RES, 2M4, 5%, 0.25W, 1206, THICK FILM

Status: Unknown
Series: HVR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 2.4Mohm
Product Range HVR Series
Voltage Rating 500V
Resistor Element Material Thick Film
Power Rating 250mW
Resistance Tolerance ± 5%
RoHS Compliant Yes

Alternative Descriptions

Res, 2M4, 5%, 0.25W, 1206, Thick Film | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCHVR06JTFV2404?

Additional datasheets, footprints and schematics for MCHVR06JTFV2404 are listed on our Part Details page. You can also find images and similar parts to MCHVR06JTFV2404 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCHVR06JTFV2404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHVR06JTFV2404 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCHVR06JTFV2404 fall under?

The MCHVR06JTFV2404 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCHVR06JTFV2404 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCHVR06JTFV2404 you can contact the distributor directly for product support, shipping queries etc.

Is the MCHVR06JTFV2404 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCHVR06JTFV2404 have stock available?

Authorised distributors including Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for MCHVR06JTFV2404.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCHVR06JTFV2404 often in real-time on the comparison pages.

What if I can't find stock of MCHVR06JTFV2404?

You can fill out our help required form which you can use to request a quote for MCHVR06JTFV2404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay