MCHVR06FTFV2704 Resistors by Multicomp

RES 2M7 1% 0.25W 1206 THICK FILM

Status: Unknown
Series: HVR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.05


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.05
2,944
Buy Now
Logo for element14 element14 US$0.07
2,944
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 2.7Mohm
Product Range HVR Series
Voltage Rating 500V
Resistor Element Material Thick Film
Power Rating 250mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)


MCHVR06FTFV2704 Resistors - Fixed Value by Multicomp Pro

RES, 2M7, 1%, 0.25W, 1206, THICK FILM

Status: Unknown
Series: HVR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 2.7Mohm
Product Range HVR Series
Voltage Rating 500V
Resistor Element Material Thick Film
Power Rating 250mW
Resistance Tolerance ± 1%
RoHS Compliant Yes

Alternative Descriptions

Res, 2M7, 1%, 0.25W, 1206, Thick Film | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCHVR06FTFV2704?

Additional datasheets, footprints and schematics for MCHVR06FTFV2704 are listed on our Part Details page. You can also find images and similar parts to MCHVR06FTFV2704 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCHVR06FTFV2704 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHVR06FTFV2704 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCHVR06FTFV2704 fall under?

The MCHVR06FTFV2704 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCHVR06FTFV2704 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCHVR06FTFV2704 you can contact the distributor directly for product support, shipping queries etc.

Is the MCHVR06FTFV2704 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCHVR06FTFV2704 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCHVR06FTFV2704.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCHVR06FTFV2704 often in real-time on the comparison pages.

What if I can't find stock of MCHVR06FTFV2704?

You can fill out our help required form which you can use to request a quote for MCHVR06FTFV2704 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay