MCHVR05JTFW1804 Resistors by Multicomp

RES 1M8 5% 0.125W 0805 THICK FILM

Status: Unknown
Series: HVR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0260

Distributor Stock
Logo for Farnell
Farnell
from US$0.0308
425
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0260
425
in stock
Buy Now
Logo for element14
element14
from US$0.0323
425
in stock
Buy Now

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 1.8Mohm
Product Range HVR Series
Voltage Rating 400V
Resistor Element Material Thick Film
Power Rating 125mW
Resistance Tolerance ± 5%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)


MCHVR05JTFW1804 Resistors - Fixed Value by Multicomp Pro

RES, 1M8, 5%, 0.125W, 0805, THICK FILM

Status: Unknown
Series: HVR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 1.8Mohm
Product Range HVR Series
Voltage Rating 400V
Resistor Element Material Thick Film
Power Rating 125mW
Resistance Tolerance ± 5%
RoHS Compliant Yes

Alternative Descriptions

Res, 1M8, 5%, 0.125W, 0805, Thick Film | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCHVR05JTFW1804?

Additional datasheets, footprints and schematics for MCHVR05JTFW1804 are listed on our Part Details page. You can also find images and similar parts to MCHVR05JTFW1804 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCHVR05JTFW1804 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHVR05JTFW1804 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCHVR05JTFW1804 fall under?

The MCHVR05JTFW1804 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCHVR05JTFW1804 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCHVR05JTFW1804 you can contact the distributor directly for product support, shipping queries etc.

Is the MCHVR05JTFW1804 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCHVR05JTFW1804 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCHVR05JTFW1804.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCHVR05JTFW1804 often in real-time on the comparison pages.

What if I can't find stock of MCHVR05JTFW1804?

You can fill out our help required form which you can use to request a quote for MCHVR05JTFW1804 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay