MCHVR05FTFW5104 Resistors by Multicomp

RES 5M1 1% 0.125W 0805 THICK FILM

Status: Unknown
Series: HVR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0213

Distributor Stock
Logo for Farnell
Farnell
from US$0.0213
8,175
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0340
8,175
in stock
Buy Now
Logo for element14
element14
from US$0.0426
8,175
in stock
Buy Now

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 5.1Mohm
Product Range HVR Series
Voltage Rating 400V
Resistor Element Material Thick Film
Power Rating 125mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)


MCHVR05FTFW5104 Resistors - Fixed Value by Multicomp Pro

RES, 5M1, 1%, 0.125W, 0805, THICK FILM

Status: Unknown
Series: HVR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resistor Case Style 0805 [2012 Metric]
Resistance 5.1Mohm
Product Range HVR Series
Voltage Rating 400V
Resistor Element Material Thick Film
Power Rating 125mW
Resistance Tolerance ± 1%
RoHS Compliant Yes

Alternative Descriptions

Res, 5M1, 1%, 0.125W, 0805, Thick Film | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCHVR05FTFW5104?

Additional datasheets, footprints and schematics for MCHVR05FTFW5104 are listed on our Part Details page. You can also find images and similar parts to MCHVR05FTFW5104 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCHVR05FTFW5104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHVR05FTFW5104 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCHVR05FTFW5104 fall under?

The MCHVR05FTFW5104 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCHVR05FTFW5104 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCHVR05FTFW5104 you can contact the distributor directly for product support, shipping queries etc.

Is the MCHVR05FTFW5104 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCHVR05FTFW5104 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCHVR05FTFW5104.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCHVR05FTFW5104 often in real-time on the comparison pages.

What if I can't find stock of MCHVR05FTFW5104?

You can fill out our help required form which you can use to request a quote for MCHVR05FTFW5104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay