MCHVR03FTEX0750 Resistors by Multicomp

RES THICK FILM 75R 1% 0.1W 0603

Status: Unknown
Series: HVR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0162

Distributor Stock
Logo for Farnell
Farnell
from US$0.0162
No stock
Buy Now

Specifications

Resistance 75ohm
Voltage Rating 200V
Resistor Element Material Thick Film
Resistor Case Style 0603 [1608 Metric]
Power Rating 100mW
Resistance Tolerance ± 1%
Product Range HVR Series
Packaging Tape & Reel
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

RES, THICK FILM, 75R, 1%, 0.1W, 0603 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCHVR03FTEX0750?

Additional datasheets, footprints and schematics for MCHVR03FTEX0750 are listed on our Part Details page. You can also find images and similar parts to MCHVR03FTEX0750 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCHVR03FTEX0750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHVR03FTEX0750 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCHVR03FTEX0750 fall under?

The MCHVR03FTEX0750 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCHVR03FTEX0750 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCHVR03FTEX0750 you can contact the distributor directly for product support, shipping queries etc.

Is the MCHVR03FTEX0750 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCHVR03FTEX0750 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCHVR03FTEX0750.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCHVR03FTEX0750 often in real-time on the comparison pages.

What if I can't find stock of MCHVR03FTEX0750?

You can fill out our help required form which you can use to request a quote for MCHVR03FTEX0750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay