MCHVR02FTFY2404 Resistors by Multicomp

RES 2M4 1% 0.063W 0402 THICK FILM

Status: Unknown
Series: HVR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0136


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.0230
10,000
Buy Now
Logo for element14 element14 US$0.0222
10,000
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistor Case Style 0402 [1005 Metric]
Resistance 2.4Mohm
Product Range HVR Series
Voltage Rating 100V
Resistor Element Material Thick Film
Power Rating 63mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 200ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)


MCHVR02FTFY2404 Resistors - Fixed Value by Multicomp Pro

RES, 2M4, 1%, 0.063W, 0402, THICK FILM

Status: Unknown
Series: HVR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Resistor Case Style 0402 [1005 Metric]
Resistance 2.4Mohm
Product Range HVR Series
Voltage Rating 100V
Resistor Element Material Thick Film
Power Rating 63mW
Resistance Tolerance ± 1%
RoHS Compliant Yes

Alternative Descriptions

Res, 2M4, 1%, 0.063W, 0402, Thick Film | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCHVR02FTFY2404?

Additional datasheets, footprints and schematics for MCHVR02FTFY2404 are listed on our Part Details page. You can also find images and similar parts to MCHVR02FTFY2404 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCHVR02FTFY2404 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHVR02FTFY2404 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCHVR02FTFY2404 fall under?

The MCHVR02FTFY2404 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCHVR02FTFY2404 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCHVR02FTFY2404 you can contact the distributor directly for product support, shipping queries etc.

Is the MCHVR02FTFY2404 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCHVR02FTFY2404 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCHVR02FTFY2404.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCHVR02FTFY2404 often in real-time on the comparison pages.

What if I can't find stock of MCHVR02FTFY2404?

You can fill out our help required form which you can use to request a quote for MCHVR02FTFY2404 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay