Status: | Unknown |
---|---|
Series: | MCHV Series |
RoHS: | Unknown |
Prices starting from US$0.0137
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0137
|
No stock
|
Buy Now |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 300kohm |
Product Range | MCHV Series |
Voltage Rating | 300V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 5% |
Temperature Coefficient | ± 200ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 0.55mm |
External Length / Height | 2mm |
External Width | 1.25mm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Overload Voltage | 800V |
Resistor Mounting | Surface Mount Device |
Where can I find additional details, specifications and documents for a MCHV05WAJ0304T5E?
Additional datasheets, footprints and schematics for MCHV05WAJ0304T5E are listed on our Part Details page. You can also find images and similar parts to MCHV05WAJ0304T5E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHV05WAJ0304T5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHV05WAJ0304T5E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHV05WAJ0304T5E fall under?
The MCHV05WAJ0304T5E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCHV05WAJ0304T5E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHV05WAJ0304T5E you can contact the distributor directly for product support, shipping queries etc.
Is the MCHV05WAJ0304T5E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHV05WAJ0304T5E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCHV05WAJ0304T5E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHV05WAJ0304T5E often in real-time on the comparison pages.
What if I can't find stock of MCHV05WAJ0304T5E?
You can fill out our help required form which you can use to request a quote for MCHV05WAJ0304T5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.