MCHTB-44I-RH Fuses & Fuse Accessories by Multicomp

FUSE HOLDER 6.3 X 32MM PANEL MOUNT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.38

Distributor Stock
Logo for Farnell
Farnell
from US$7.89
No stock
Buy Now
Logo for element14
element14
from US$6.38
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Fuse Holder Type Cartridge Fuse Holder
Fuse Current 10A
Fuse Size Held 1/4" x 1-1/4"
Holder Terminals Solder Lug
No. of Fuses 1Fuses
Product Range -
Voltage Rating VAC 250V

Alternative Descriptions

Fuse Holder, 6.3 X 32Mm, Panel Mount | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCHTB-44I-RH?

Additional datasheets, footprints and schematics for MCHTB-44I-RH are listed on our Part Details page. You can also find images and similar parts to MCHTB-44I-RH on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCHTB-44I-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHTB-44I-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCHTB-44I-RH fall under?

The MCHTB-44I-RH is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.

Can I view similar or alternative parts?

You can view similar parts to MCHTB-44I-RH when available in the Fuse Holders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCHTB-44I-RH you can contact the distributor directly for product support, shipping queries etc.

Is the MCHTB-44I-RH RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCHTB-44I-RH have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCHTB-44I-RH.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCHTB-44I-RH often in real-time on the comparison pages.

What if I can't find stock of MCHTB-44I-RH?

You can fill out our help required form which you can use to request a quote for MCHTB-44I-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay