Status: | Unknown |
---|---|
Series: | MCHRS4F Series |
RoHS: | Unknown |
Prices starting from US$1.53
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.53
|
No stock
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 10A |
Product Range | MCHRS4F Series |
Relay Mounting | Through Hole |
Coil Type | - |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | 30VDC |
Contact Material | Silver Alloy |
Coil Resistance | 1.6kohm |
Approvals & Standards | - |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 10A |
Contact Current DC Max | 10A |
Contact Current Max | 10A |
Contact Voltage AC Max | 240V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 360mW |
External Depth | 15.5mm |
External Height | 15.8mm |
External Length / Height | 15.8mm |
External Width | 19mm |
Nom Operating Power | 360mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 10ms |
Relay Type | Power |
Release Time | 5ms |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | Yes |
---|
General Purpose Relay, Mchrs4F Series, Power, Spdt, 24 Vdc, 10 A Rohs Compliant: Yes |Multicomp Pro MCHRS4FH-S-DC24V-C | Newark Electronics |
Where can I find additional details, specifications and documents for a MCHRS4FH-S-DC24V-C?
Additional datasheets, footprints and schematics for MCHRS4FH-S-DC24V-C are listed on our Part Details page. You can also find images and similar parts to MCHRS4FH-S-DC24V-C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHRS4FH-S-DC24V-C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHRS4FH-S-DC24V-C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHRS4FH-S-DC24V-C fall under?
The MCHRS4FH-S-DC24V-C is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCHRS4FH-S-DC24V-C when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHRS4FH-S-DC24V-C you can contact the distributor directly for product support, shipping queries etc.
Is the MCHRS4FH-S-DC24V-C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHRS4FH-S-DC24V-C have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCHRS4FH-S-DC24V-C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHRS4FH-S-DC24V-C often in real-time on the comparison pages.
What if I can't find stock of MCHRS4FH-S-DC24V-C?
You can fill out our help required form which you can use to request a quote for MCHRS4FH-S-DC24V-C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.