Status: | Unknown |
---|---|
Series: | HPR Series |
RoHS: | Unknown |
Capacitance | 4700µF |
---|---|
Voltage Rating | 63V |
Product Range | HPR Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 25mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 41mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -40°C to +105°C |
Status: | Unknown |
---|---|
Series: | HPR Series |
RoHS: | Compliant |
Capacitance | 4700µF |
---|---|
Voltage Rating | 63V |
Product Range | HPR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect, Snap-In |
Lifetime @ Temperature | 2000 hours @ 105°C |
Polarity | Polar |
Diameter | 25mm |
Lead Spacing | 10mm |
RoHS Compliant | Yes |
Capacitance:4700Μf | Newark Electronics |
CAP, 4700µF, 63V, ALU ELEC, SNAP IN | element14 |
Where can I find additional details, specifications and documents for a MCHPR63V478M25X41?
Additional datasheets, footprints and schematics for MCHPR63V478M25X41 are listed on our Part Details page. You can also find images and similar parts to MCHPR63V478M25X41 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHPR63V478M25X41 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHPR63V478M25X41 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHPR63V478M25X41 fall under?
The MCHPR63V478M25X41 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCHPR63V478M25X41 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHPR63V478M25X41 you can contact the distributor directly for product support, shipping queries etc.
Is the MCHPR63V478M25X41 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHPR63V478M25X41 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCHPR63V478M25X41.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHPR63V478M25X41 often in real-time on the comparison pages.
What if I can't find stock of MCHPR63V478M25X41?
You can fill out our help required form which you can use to request a quote for MCHPR63V478M25X41 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.