MCHPR400V157M25X35 Capacitors by Multicomp

CAP 150µF 400V ALU ELEC SNAP IN

Status: Unknown
Series: HPR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.45

Distributor Stock
Logo for Farnell
Farnell
from US$2.45
18
in stock
Buy Now
Logo for element14
element14
from US$2.79
18
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.91
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 400V
Product Range HPR Series
Lifetime @ Temperature 2000 hours @ 105°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 25mm
Lead Spacing 10mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Height 35mm
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 20%
Operating Temperature Range -25°C to +105°C


MCHPR400V157M25X35 Capacitors by Multicomp Pro

Status: Unknown
Series: HPR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 150µF
Voltage Rating 400V
Product Range HPR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect, Snap-In
Lifetime @ Temperature 2000 hours @ 105°C
Polarity Polar
Diameter 25mm
Lead Spacing 10mm
RoHS Compliant Yes

Alternative Descriptions

CAP, 150µF, 400V, ALU ELEC, SNAP IN | element14
Capacitance:150Μf | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCHPR400V157M25X35?

Additional datasheets, footprints and schematics for MCHPR400V157M25X35 are listed on our Part Details page. You can also find images and similar parts to MCHPR400V157M25X35 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCHPR400V157M25X35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHPR400V157M25X35 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCHPR400V157M25X35 fall under?

The MCHPR400V157M25X35 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCHPR400V157M25X35 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCHPR400V157M25X35 you can contact the distributor directly for product support, shipping queries etc.

Is the MCHPR400V157M25X35 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCHPR400V157M25X35 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCHPR400V157M25X35.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCHPR400V157M25X35 often in real-time on the comparison pages.

What if I can't find stock of MCHPR400V157M25X35?

You can fill out our help required form which you can use to request a quote for MCHPR400V157M25X35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay