Status: | Unknown |
---|---|
Series: | HPR Series |
RoHS: | Unknown |
No distributors results available
Capacitance | 5600µF |
---|---|
Voltage Rating | 25V |
Product Range | HPR Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 22mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 31mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -40°C to +105°C |
Ripple Current @ 105°C to 125°C | 1.9A |
Where can I find additional details, specifications and documents for a MCHPR25V568M22X31?
Additional datasheets, footprints and schematics for MCHPR25V568M22X31 are listed on our Part Details page. You can also find images and similar parts to MCHPR25V568M22X31 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHPR25V568M22X31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHPR25V568M22X31 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHPR25V568M22X31 fall under?
The MCHPR25V568M22X31 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCHPR25V568M22X31 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHPR25V568M22X31 you can contact the distributor directly for product support, shipping queries etc.
Is the MCHPR25V568M22X31 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHPR25V568M22X31 have stock available?
There is no stock from authorised distributors for MCHPR25V568M22X31.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHPR25V568M22X31 often in real-time on the comparison pages.
What if I can't find stock of MCHPR25V568M22X31?
You can fill out our help required form which you can use to request a quote for MCHPR25V568M22X31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.