Status: | Unknown |
---|---|
Series: | HPR Series |
RoHS: | Unknown |
Prices starting from US$0.53
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
No stock
|
Buy Now |
Capacitance | 330µF |
---|---|
Voltage Rating | 100V |
Product Range | HPR Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 22mm |
Lead Spacing | 10mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Height | 26mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 20% |
Operating Temperature Range | -40°C to +105°C |
Where can I find additional details, specifications and documents for a MCHPR100V337M22X26?
Additional datasheets, footprints and schematics for MCHPR100V337M22X26 are listed on our Part Details page. You can also find images and similar parts to MCHPR100V337M22X26 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHPR100V337M22X26 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHPR100V337M22X26 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHPR100V337M22X26 fall under?
The MCHPR100V337M22X26 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCHPR100V337M22X26 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHPR100V337M22X26 you can contact the distributor directly for product support, shipping queries etc.
Is the MCHPR100V337M22X26 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHPR100V337M22X26 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCHPR100V337M22X26.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHPR100V337M22X26 often in real-time on the comparison pages.
What if I can't find stock of MCHPR100V337M22X26?
You can fill out our help required form which you can use to request a quote for MCHPR100V337M22X26 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.