Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$51.79
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$51.79
|
No stock
|
Buy Now |
Transducer Function | Thermoelectric Cooler |
---|---|
Power Rating | 121W |
Internal Resistance | 2.4ohm |
Current Max @ Diff Temperature Max | 8.5A |
Voltage Max @ Diff Temperature Max | 24.6V |
Temperature Difference Max | 71°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
DC Current Max | 8.5A |
External Depth | 3.8mm |
External Length / Height | 40mm |
Input Voltage Max | 24.6V |
Where can I find additional details, specifications and documents for a MCHPE-200-14-11-E?
Additional datasheets, footprints and schematics for MCHPE-200-14-11-E are listed on our Part Details page. You can also find images and similar parts to MCHPE-200-14-11-E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHPE-200-14-11-E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHPE-200-14-11-E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHPE-200-14-11-E fall under?
The MCHPE-200-14-11-E is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.
Can I view similar or alternative parts?
You can view similar parts to MCHPE-200-14-11-E when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHPE-200-14-11-E you can contact the distributor directly for product support, shipping queries etc.
Is the MCHPE-200-14-11-E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHPE-200-14-11-E have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCHPE-200-14-11-E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHPE-200-14-11-E often in real-time on the comparison pages.
What if I can't find stock of MCHPE-200-14-11-E?
You can fill out our help required form which you can use to request a quote for MCHPE-200-14-11-E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.