Status: | Unknown |
---|---|
Series: | MCHP12 Series |
RoHS: | Unknown |
Resistor Case Style | 2512 [6432 Metric] |
---|---|
Resistance | 20kohm |
Product Range | MCHP12 Series |
Voltage Rating | 250V |
Resistor Element Material | Thick Film |
Power Rating | 2W |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resistance | 20kohm |
---|---|
Resistance Tolerance | ± 1% |
Power Rating | 2W |
Resistor Case Style | 2512 [6432 Metric] |
Resistor Technology | Thick Film |
Resistor Type | High Power |
Voltage Rating | 250V |
RoHS Compliant | Yes |
Res, 20K, 1%, 2W, 2512, Thick Film | Newark Electronics |
Where can I find additional details, specifications and documents for a MCHP122WF2002T4E?
Additional datasheets, footprints and schematics for MCHP122WF2002T4E are listed on our Part Details page. You can also find images and similar parts to MCHP122WF2002T4E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHP122WF2002T4E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHP122WF2002T4E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHP122WF2002T4E fall under?
The MCHP122WF2002T4E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCHP122WF2002T4E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHP122WF2002T4E you can contact the distributor directly for product support, shipping queries etc.
Is the MCHP122WF2002T4E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHP122WF2002T4E have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCHP122WF2002T4E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHP122WF2002T4E often in real-time on the comparison pages.
What if I can't find stock of MCHP122WF2002T4E?
You can fill out our help required form which you can use to request a quote for MCHP122WF2002T4E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.