MCHP06W2F3900T5E Resistors by Multicomp

RES 390R 1% 0.5W 1206 THICK FILM

Status: Unknown
Series: HP06 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0229

Distributor Stock
Logo for Farnell
Farnell
from US$0.0229
No stock
Buy Now

Specifications

Resistor Case Style 1206 [3216 Metric]
Resistance 390ohm
Product Range HP06 Series
Voltage Rating 200V
Resistor Element Material Thick Film
Power Rating 500mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
External Depth 0.55mm
External Length / Height 3.1mm
External Width 1.55mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Resistor Mounting Surface Mount Device


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCHP06W2F3900T5E?

Additional datasheets, footprints and schematics for MCHP06W2F3900T5E are listed on our Part Details page. You can also find images and similar parts to MCHP06W2F3900T5E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCHP06W2F3900T5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHP06W2F3900T5E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCHP06W2F3900T5E fall under?

The MCHP06W2F3900T5E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCHP06W2F3900T5E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCHP06W2F3900T5E you can contact the distributor directly for product support, shipping queries etc.

Is the MCHP06W2F3900T5E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCHP06W2F3900T5E have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCHP06W2F3900T5E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCHP06W2F3900T5E often in real-time on the comparison pages.

What if I can't find stock of MCHP06W2F3900T5E?

You can fill out our help required form which you can use to request a quote for MCHP06W2F3900T5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay