MCHP03W8F2203T5E Resistors by Multicomp

RES 220K 1% 0.125W 0603 THICK FILM

Status: Unknown
Series: HP03 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0066

Distributor Stock
Logo for Farnell
Farnell
from US$0.0067
No stock
Buy Now
Logo for element14
element14
from US$0.0066
-
Buy Now

Specifications

Resistor Case Style 0603 [1608 Metric]
Resistance 220kohm
Product Range HP03 Series
Voltage Rating 50V
Resistor Element Material Thick Film
Power Rating 125mW
Resistance Tolerance ± 1%
Temperature Coefficient ± 100ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
External Depth 0.45mm
External Length / Height 1.6mm
External Width 0.8mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Overload Voltage 100V
Resistor Mounting Surface Mount Device
Withstand Voltage 300V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCHP03W8F2203T5E?

Additional datasheets, footprints and schematics for MCHP03W8F2203T5E are listed on our Part Details page. You can also find images and similar parts to MCHP03W8F2203T5E on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCHP03W8F2203T5E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHP03W8F2203T5E price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCHP03W8F2203T5E fall under?

The MCHP03W8F2203T5E is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCHP03W8F2203T5E when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCHP03W8F2203T5E you can contact the distributor directly for product support, shipping queries etc.

Is the MCHP03W8F2203T5E RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCHP03W8F2203T5E have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MCHP03W8F2203T5E.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCHP03W8F2203T5E often in real-time on the comparison pages.

What if I can't find stock of MCHP03W8F2203T5E?

You can fill out our help required form which you can use to request a quote for MCHP03W8F2203T5E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay