Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Fuse Holder Type | Cartridge Fuse Holder |
---|---|
Fuse Current | 15A |
Fuse Size Held | 1/4" x 1-1/4" |
Holder Terminals | Quick Connect |
No. of Fuses | 1Fuses |
Product Range | - |
Voltage Rating VAC | 250V |
Fuse Holder, 6.3 X 32Mm, Panel Mount | Newark Electronics |
FUSE HOLDER, 6.3 X 32MM, PANEL MOUNT | element14 |
Where can I find additional details, specifications and documents for a MCHKP-HH-RH?
Additional datasheets, footprints and schematics for MCHKP-HH-RH are listed on our Part Details page. You can also find images and similar parts to MCHKP-HH-RH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHKP-HH-RH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHKP-HH-RH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHKP-HH-RH fall under?
The MCHKP-HH-RH is listed under Circuit Protection > Fuses & Fuse Accessories > Fuse Holders.
Can I view similar or alternative parts?
You can view similar parts to MCHKP-HH-RH when available in the Fuse Holders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHKP-HH-RH you can contact the distributor directly for product support, shipping queries etc.
Is the MCHKP-HH-RH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHKP-HH-RH have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCHKP-HH-RH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHKP-HH-RH often in real-time on the comparison pages.
What if I can't find stock of MCHKP-HH-RH?
You can fill out our help required form which you can use to request a quote for MCHKP-HH-RH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.