MCHH18N3R3B500CT Capacitors by Multicomp

CAP 3.3PF 50V 0603 REEL

Status: Unknown
Series: MCHH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0092

Distributor Stock
Logo for Farnell
Farnell
from US$0.0198
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0130
-
Buy Now
Logo for element14
element14
from US$0.0147
-
Buy Now

Specifications

Capacitance 3.3pF
Voltage Rating 50V
Product Range MCHH Series
Capacitance Tolerance ± 0.1pF
Operating Temperature Max 125°C
Capacitor Case Style 0603 [1608 Metric]
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)


MCHH18N3R3B500CT Capacitors by Multicomp Pro

CAP, 3.3PF, 50V, 0603, REELAutomotive Qualification

Status: Unknown
Series: MCHH Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 3.3pF
Voltage Rating 50V
Product Range MCHH Series
Capacitance Tolerance ± 0.1pF
Operating Temperature Max 125°C
Capacitor Case Style 0603 [1608 Metric]
RoHS Compliant Yes

Alternative Descriptions

Cap, 3.3Pf, 50V, 0603, Reel | Newark Electronics
CAP, 3.3PF, 50V, 0603 | element14
CAP, 3.3PF, 50V, 0603, REEL | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCHH18N3R3B500CT?

Additional datasheets, footprints and schematics for MCHH18N3R3B500CT are listed on our Part Details page. You can also find images and similar parts to MCHH18N3R3B500CT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCHH18N3R3B500CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHH18N3R3B500CT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCHH18N3R3B500CT fall under?

The MCHH18N3R3B500CT is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCHH18N3R3B500CT when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCHH18N3R3B500CT you can contact the distributor directly for product support, shipping queries etc.

Is the MCHH18N3R3B500CT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCHH18N3R3B500CT have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCHH18N3R3B500CT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCHH18N3R3B500CT often in real-time on the comparison pages.

What if I can't find stock of MCHH18N3R3B500CT?

You can fill out our help required form which you can use to request a quote for MCHH18N3R3B500CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay