Status: | Unknown |
---|---|
Series: | MCHH Series |
RoHS: | Unknown |
Capacitance | 2.2pF |
---|---|
Voltage Rating | 50V |
Product Range | MCHH Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 0.1pF |
Operating Temperature Min | -55°C |
Status: | Unknown |
---|---|
Series: | MCHH Series |
RoHS: | Compliant |
Capacitance | 2.2pF |
---|---|
Voltage Rating | 50V |
Product Range | MCHH Series |
Capacitance Tolerance | ± 0.1pF |
Operating Temperature Max | 125°C |
Capacitor Case Style | 0402 [1005 Metric] |
RoHS Compliant | Yes |
Cap, 2.2Pf, 50V, 0402 | Newark Electronics |
Where can I find additional details, specifications and documents for a MCHH15N2R2B500CT?
Additional datasheets, footprints and schematics for MCHH15N2R2B500CT are listed on our Part Details page. You can also find images and similar parts to MCHH15N2R2B500CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCHH15N2R2B500CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCHH15N2R2B500CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCHH15N2R2B500CT fall under?
The MCHH15N2R2B500CT is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCHH15N2R2B500CT when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCHH15N2R2B500CT you can contact the distributor directly for product support, shipping queries etc.
Is the MCHH15N2R2B500CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCHH15N2R2B500CT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCHH15N2R2B500CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCHH15N2R2B500CT often in real-time on the comparison pages.
What if I can't find stock of MCHH15N2R2B500CT?
You can fill out our help required form which you can use to request a quote for MCHH15N2R2B500CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.