Status: | Active |
---|---|
Series: | MCH4009 |
RoHS: | Compliant |
Low-noise use : NF=1.1dB typ (f=2GHz) |
High cut-off frequency : fT=25GHz typ (VCE=3V) |
Low operating voltage |
High gain :Forward Transfer Gain=17dB typ (f=2GHz) |
Halogen free compliance |
Description | MCH4009 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
IC Continuous (A) | 0.04 |
VCEO(sus) Min (V) | 3.5 |
hFE Min | 50 |
hFE Max | 120 |
PTM Max (W) | 0.12 |
fT Min (MHz) | 20000 |
NF Typ. (dB) | 1.1 |
|S21e| 2 Typ. (dB) | 13.5 |
Package Type | SC-82FL / MCPH-4 |
Rf Transistor, 3.5V, 40Ma, Ft=25Ghz, Npn Single Mcph4/Reel |Onsemi MCH4009-TL-H | Newark Electronics |
Trans GP BJT NPN 3.5V 0.04A 4-Pin MCPH T/R | Avnet America |
TRANS, NPN, 3.5V, 25GHZ, SOT-343-4 | element14 |
Where can I find additional details, specifications and documents for a MCH4009-TL-H?
Additional datasheets, footprints and schematics for MCH4009-TL-H are listed on our Part Details page. You can also find images and similar parts to MCH4009-TL-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCH4009-TL-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCH4009-TL-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCH4009-TL-H fall under?
The MCH4009-TL-H is listed under Discrete & Power Modules > RF Transistors.
Can I view similar or alternative parts?
You can view similar parts to MCH4009-TL-H when available in the RF Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCH4009-TL-H you can contact the distributor directly for product support, shipping queries etc.
Is the MCH4009-TL-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MCH4009-TL-H have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for MCH4009-TL-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCH4009-TL-H often in real-time on the comparison pages.
What if I can't find stock of MCH4009-TL-H?
You can fill out our help required form which you can use to request a quote for MCH4009-TL-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.