Status: | Active |
---|---|
Series: | MCH3914 |
RoHS: | Compliant |
Forward Transfer Admittance is large |
Ciss is small |
Small package |
FBET process |
Halogen free compliance |
Description | MCH3914 |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
IDSS Min (µA) | 16000 |
IDSS Max (µA) | 50000 |
V(BR)GSS Min (V) | 15 |
Ciss Max (pF) | 4.9 |
Crss Max (pF) | 1.4 |
Package Type | SC-70FL / MCPH-3 |
N-Channel Jfet, 15V, 16 To 50Ma, 29Ms, Mcph3/Reel |Onsemi MCH3914-7-TL-H | Newark Electronics |
Trans JFET N-CH 15V 50mA 3-Pin MCPH T/R | Avnet America |
TRANSISTOR, JFET, N-CH, -15V, SOT-323 | element14 |
Where can I find additional details, specifications and documents for a MCH3914-7-TL-H?
Additional datasheets, footprints and schematics for MCH3914-7-TL-H are listed on our Part Details page. You can also find images and similar parts to MCH3914-7-TL-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCH3914-7-TL-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCH3914-7-TL-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCH3914-7-TL-H fall under?
The MCH3914-7-TL-H is listed under Discrete & Power Modules > JFETs.
Can I view similar or alternative parts?
You can view similar parts to MCH3914-7-TL-H when available in the JFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCH3914-7-TL-H you can contact the distributor directly for product support, shipping queries etc.
Is the MCH3914-7-TL-H RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MCH3914-7-TL-H have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Avnet Asia and Farnell have stock available or on a lead time for MCH3914-7-TL-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCH3914-7-TL-H often in real-time on the comparison pages.
What if I can't find stock of MCH3914-7-TL-H?
You can fill out our help required form which you can use to request a quote for MCH3914-7-TL-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.