Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.5A |
Drain Source Voltage Vds | 20V |
On Resistance Rds(on) | 0.033ohm |
Rds(on) Test Voltage Vgs | 2.5V |
Threshold Voltage Vgs | 800mV |
Power Dissipation Pd | 1W |
Transistor Case Style | SOT-323 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | Lead (27-Jun-2018) |
MOSFET, N-CH, 20V, 4.5A, SOT-323 | element14 |
Mosfet, N-Ch, 20V, 4.5A, 150Deg C, 1W | Newark Electronics |
Where can I find additional details, specifications and documents for a MCH3484-TL-W?
Additional datasheets, footprints and schematics for MCH3484-TL-W are listed on our Part Details page. You can also find images and similar parts to MCH3484-TL-W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCH3484-TL-W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCH3484-TL-W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCH3484-TL-W fall under?
The MCH3484-TL-W is listed under Electronic & Electrical Components > Semiconductors - Discretes > Transistors.
Can I view similar or alternative parts?
You can view similar parts to MCH3484-TL-W when available in the Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCH3484-TL-W you can contact the distributor directly for product support, shipping queries etc.
Is the MCH3484-TL-W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCH3484-TL-W have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCH3484-TL-W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCH3484-TL-W often in real-time on the comparison pages.
What if I can't find stock of MCH3484-TL-W?
You can fill out our help required form which you can use to request a quote for MCH3484-TL-W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.