MCGPR63V107M10X13 Capacitors by Multicomp

CAP 100µF 63V 20%

Status: Unknown
Series: MCGPR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
5,410
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.13
6,186
in stock
Buy Now
Logo for element14
element14
from US$0.15
5,450
in stock
Buy Now

Specifications

Capacitance 100µF
Voltage Rating 63V
Product Range MCGPR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 13mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR 1.658ohm
Automotive Qualification Standard -
Capacitance Tolerance ± ± 20%
External Length / Height 13mm
Lead Diameter 0.6mm
Leakage Current 16.86µA
No. of Pins 2Pins
Operating Temperature Range -40°C to +85°C
Operating life Time 2000h
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 63V


MCGPR63V107M10X13 Capacitors by Multicomp Pro

ALUMINUM ELECTROLYTIC CAPACITOR 100UF, 63V, 20%, RADIAL

Status: Unknown
Series: MCGPR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 100µF
Voltage Rating 63V
Product Range MCGPR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 85°C
RoHS Compliant Yes

Alternative Descriptions

Aluminum Electrolytic Capacitor 100Uf, 63V, 20%, Radial | Newark Electronics
CAP, 100µF, 63V, 20% | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCGPR63V107M10X13?

Additional datasheets, footprints and schematics for MCGPR63V107M10X13 are listed on our Part Details page. You can also find images and similar parts to MCGPR63V107M10X13 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCGPR63V107M10X13 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCGPR63V107M10X13 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCGPR63V107M10X13 fall under?

The MCGPR63V107M10X13 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCGPR63V107M10X13 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCGPR63V107M10X13 you can contact the distributor directly for product support, shipping queries etc.

Is the MCGPR63V107M10X13 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCGPR63V107M10X13 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCGPR63V107M10X13.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCGPR63V107M10X13 often in real-time on the comparison pages.

What if I can't find stock of MCGPR63V107M10X13?

You can fill out our help required form which you can use to request a quote for MCGPR63V107M10X13 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay