MCGPR50V106M5X11 Capacitors by Multicomp

CAP 10µF 50V 20%

Status: Unknown
Series: MCGPR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0100

Distributor Stock
Logo for Farnell
Farnell
from US$0.0188
14,341
in stock
Buy Now
Logo for element14
element14
from US$0.0250
15,608
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0100
14,341
in stock
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 50V
Product Range MCGPR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 5mm
Lead Spacing 2mm
Height 11mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR 16.579ohm
Automotive Qualification Standard -
Capacitance Tolerance ± ± 20%
Leakage Current 8µA
Operating Temperature Range -40°C to +85°C


MCGPR50V106M5X11 Capacitors by Multicomp Pro

ALUMINUM ELECTROLYTIC CAPACITOR 10UF, 50V, 20%, RADIAL

Status: Unknown
Series: MCGPR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 10µF
Voltage Rating 50V
Product Range MCGPR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 85°C
RoHS Compliant Yes

Alternative Descriptions

CAP, 10µF, 50V, 20% | element14
Aluminium Electrolytic Capacitor, Gpr Series, 10 - F, - 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant: Yes |Multicomp Pro MCGPR50V106M5X11 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCGPR50V106M5X11?

Additional datasheets, footprints and schematics for MCGPR50V106M5X11 are listed on our Part Details page. You can also find images and similar parts to MCGPR50V106M5X11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCGPR50V106M5X11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCGPR50V106M5X11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCGPR50V106M5X11 fall under?

The MCGPR50V106M5X11 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCGPR50V106M5X11 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCGPR50V106M5X11 you can contact the distributor directly for product support, shipping queries etc.

Is the MCGPR50V106M5X11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCGPR50V106M5X11 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCGPR50V106M5X11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCGPR50V106M5X11 often in real-time on the comparison pages.

What if I can't find stock of MCGPR50V106M5X11?

You can fill out our help required form which you can use to request a quote for MCGPR50V106M5X11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay