MCGPR25V227M8X11 Capacitors by Multicomp

CAP 220µF 25V 20%

Status: Unknown
Series: MCGPR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0379

Distributor Stock
Logo for Farnell
Farnell
from US$0.0379
30,419
in stock
Buy Now
Logo for element14
element14
from US$0.0404
33,746
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
30,519
in stock
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 25V
Product Range MCGPR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 11mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR 1.055ohm
Automotive Qualification Standard -
Capacitance Tolerance ± ± 20%
Leakage Current 28µA
Operating Temperature Range -40°C to +85°C


MCGPR25V227M8X11 Capacitors by Multicomp Pro

ALUMINUM ELECTROLYTIC CAPACITOR 220UF, 25V, 20%, RADIAL

Status: Unknown
Series: MCGPR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 220µF
Voltage Rating 25V
Product Range MCGPR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 85°C
RoHS Compliant Yes

Alternative Descriptions

CAP, 220µF, 25V, 20% | element14
Aluminium Electrolytic Capacitor, Gpr Series, 220 - F, - 20%, 25 V, 8 Mm, Radial Leaded Rohs Compliant: Yes |Multicomp Pro MCGPR25V227M8X11 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCGPR25V227M8X11?

Additional datasheets, footprints and schematics for MCGPR25V227M8X11 are listed on our Part Details page. You can also find images and similar parts to MCGPR25V227M8X11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCGPR25V227M8X11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCGPR25V227M8X11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCGPR25V227M8X11 fall under?

The MCGPR25V227M8X11 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCGPR25V227M8X11 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCGPR25V227M8X11 you can contact the distributor directly for product support, shipping queries etc.

Is the MCGPR25V227M8X11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCGPR25V227M8X11 have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCGPR25V227M8X11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCGPR25V227M8X11 often in real-time on the comparison pages.

What if I can't find stock of MCGPR25V227M8X11?

You can fill out our help required form which you can use to request a quote for MCGPR25V227M8X11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay