MCGPR16V228M13X21 Capacitors by Multicomp

CAP 2200µF 16V 20%

Status: Unknown
Series: MCGPR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
7,970
in stock
Buy Now
Logo for element14
element14
from US$0.18
7,970
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.21
1
in stock
Buy Now

Specifications

Capacitance 2200µF
Voltage Rating 16V
Product Range MCGPR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 13mm
Lead Spacing 5mm
Height 21mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR 0.1583ohm
Automotive Qualification Standard -
Capacitance Tolerance ± ± 20%
External Length / Height 21mm
Lead Diameter 0.6mm
Leakage Current 8.28µA
No. of Pins 2Pins
Operating Temperature Range -40°C to +85°C
Operating life Time 2000h
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 16V


MCGPR16V228M13X21 Capacitors by Multicomp Pro

ALUMINUM ELECTROLYTIC CAPACITOR 2200UF, 16V, 20%, RADIAL

Status: Unknown
Series: MCGPR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 2200µF
Voltage Rating 16V
Product Range MCGPR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 85°C
RoHS Compliant Yes

Alternative Descriptions

CAP, 2200µF, 16V, 20% | element14
Aluminum Electrolytic Capacitor 2200Uf, 16V, 20%, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCGPR16V228M13X21?

Additional datasheets, footprints and schematics for MCGPR16V228M13X21 are listed on our Part Details page. You can also find images and similar parts to MCGPR16V228M13X21 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCGPR16V228M13X21 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCGPR16V228M13X21 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCGPR16V228M13X21 fall under?

The MCGPR16V228M13X21 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCGPR16V228M13X21 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCGPR16V228M13X21 you can contact the distributor directly for product support, shipping queries etc.

Is the MCGPR16V228M13X21 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCGPR16V228M13X21 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCGPR16V228M13X21.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCGPR16V228M13X21 often in real-time on the comparison pages.

What if I can't find stock of MCGPR16V228M13X21?

You can fill out our help required form which you can use to request a quote for MCGPR16V228M13X21 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay