Status: | Unknown |
---|---|
Series: | MCGPR Series |
RoHS: | Unknown |
Capacitance | 4700µF |
---|---|
Voltage Rating | 10V |
Product Range | MCGPR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 13mm |
Lead Spacing | 5mm |
Height | 26mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 2000 hours @ 85°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 26mm |
Lead Diameter | 0.6mm |
Operating Temperature Range | -40°C to +85°C |
Status: | Unknown |
---|---|
Series: | MCGPR Series |
RoHS: | Compliant |
Capacitance | 4700µF |
---|---|
Voltage Rating | 10V |
Product Range | MCGPR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 2000 hours @ 85°C |
Polarity | Polar |
RoHS Compliant | Yes |
CAP, 4700µF, 10V, 20% | element14 |
Cap, 4700Uf, 10V, Alu Elec, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCGPR10V478M13X26?
Additional datasheets, footprints and schematics for MCGPR10V478M13X26 are listed on our Part Details page. You can also find images and similar parts to MCGPR10V478M13X26 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCGPR10V478M13X26 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCGPR10V478M13X26 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCGPR10V478M13X26 fall under?
The MCGPR10V478M13X26 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCGPR10V478M13X26 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCGPR10V478M13X26 you can contact the distributor directly for product support, shipping queries etc.
Is the MCGPR10V478M13X26 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCGPR10V478M13X26 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCGPR10V478M13X26.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCGPR10V478M13X26 often in real-time on the comparison pages.
What if I can't find stock of MCGPR10V478M13X26?
You can fill out our help required form which you can use to request a quote for MCGPR10V478M13X26 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.