Status: | Unknown |
---|---|
Series: | GM0500PEV Series |
RoHS: | Unknown |
Supply Voltage | 5V |
---|---|
Current Type | DC |
Fan Frame Size | 25mm |
External Depth | 6mm |
Noise Rating | 23dBA |
Flow Rate - Imperial | 2.2cu.ft/min |
Flow Rate - Metric | 3.73m³/h |
Bearing Type | Vapo |
Power Connection Type | 2 Lead Wires |
Current Rating | 80mA |
Product Range | GM0500PEV Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
External Height | 25mm |
External Width | 25mm |
Frame Dimensions | 25mm x 25mm x 6mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Operating life Time | 50000h |
Power Consumption | 0.4W |
Speed Range Max | 11500rpm |
Type | Low Noise 25mm |
FAN, LOW NOISE, 25MM, 5VDC | element14 |
Where can I find additional details, specifications and documents for a MCGM0502PEV2-8.N.GN?
Additional datasheets, footprints and schematics for MCGM0502PEV2-8.N.GN are listed on our Part Details page. You can also find images and similar parts to MCGM0502PEV2-8.N.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCGM0502PEV2-8.N.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCGM0502PEV2-8.N.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCGM0502PEV2-8.N.GN fall under?
The MCGM0502PEV2-8.N.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to MCGM0502PEV2-8.N.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCGM0502PEV2-8.N.GN you can contact the distributor directly for product support, shipping queries etc.
Is the MCGM0502PEV2-8.N.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCGM0502PEV2-8.N.GN have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCGM0502PEV2-8.N.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCGM0502PEV2-8.N.GN often in real-time on the comparison pages.
What if I can't find stock of MCGM0502PEV2-8.N.GN?
You can fill out our help required form which you can use to request a quote for MCGM0502PEV2-8.N.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.