Status: | Unknown |
---|---|
Series: | MCGLR Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
No stock
|
Buy Now |
Capacitance | 470µF |
---|---|
Voltage Rating | 50V |
Product Range | MCGLR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 13mm |
Lead Spacing | 5mm |
Height | 26mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 20% |
Impedance | 0.096ohm |
Operating Temperature Range | -55°C to +105°C |
Ripple Current @ 105°C to 125°C | 1.55A |
CAP, 470µF, 50V, 20% | Farnell |
Where can I find additional details, specifications and documents for a MCGLR50V477M13X26?
Additional datasheets, footprints and schematics for MCGLR50V477M13X26 are listed on our Part Details page. You can also find images and similar parts to MCGLR50V477M13X26 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCGLR50V477M13X26 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCGLR50V477M13X26 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCGLR50V477M13X26 fall under?
The MCGLR50V477M13X26 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCGLR50V477M13X26 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCGLR50V477M13X26 you can contact the distributor directly for product support, shipping queries etc.
Is the MCGLR50V477M13X26 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCGLR50V477M13X26 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCGLR50V477M13X26.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCGLR50V477M13X26 often in real-time on the comparison pages.
What if I can't find stock of MCGLR50V477M13X26?
You can fill out our help required form which you can use to request a quote for MCGLR50V477M13X26 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.