Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gasket / Seal Type | Gasket Set |
---|---|
Gasket / Seal Material | Silicone Foam |
Gasket / Seal Length | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Gasket Set |
For Use With | MCREAS Heat Sink Cases |
Range | MCREAS Cases |
Gasket | Newark Electronics |
GASKET SET, IP65, FOR MCREAS CASES | element14 |
Where can I find additional details, specifications and documents for a MCGEA1?
Additional datasheets, footprints and schematics for MCGEA1 are listed on our Part Details page. You can also find images and similar parts to MCGEA1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCGEA1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCGEA1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCGEA1 fall under?
The MCGEA1 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCGEA1 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCGEA1 you can contact the distributor directly for product support, shipping queries etc.
Is the MCGEA1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCGEA1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCGEA1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCGEA1 often in real-time on the comparison pages.
What if I can't find stock of MCGEA1?
You can fill out our help required form which you can use to request a quote for MCGEA1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.