Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Lamp Style | Clear Capsule |
---|---|
Lamp Base Type | G4 |
LED Color | Red |
CCT | - |
Beam Angle | 360 |
Equivalent Wattage | - |
Luminous Flux | - |
Power Rating | - |
Supply Voltage | 30V |
Energy Rating | - |
External Length | - |
Where can I find additional details, specifications and documents for a MCG418BS30DRD?
Additional datasheets, footprints and schematics for MCG418BS30DRD are listed on our Part Details page. You can also find images and similar parts to MCG418BS30DRD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCG418BS30DRD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCG418BS30DRD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCG418BS30DRD fall under?
The MCG418BS30DRD is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to MCG418BS30DRD when available in the LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCG418BS30DRD you can contact the distributor directly for product support, shipping queries etc.
Is the MCG418BS30DRD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCG418BS30DRD have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCG418BS30DRD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCG418BS30DRD often in real-time on the comparison pages.
What if I can't find stock of MCG418BS30DRD?
You can fill out our help required form which you can use to request a quote for MCG418BS30DRD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.