Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Lamp Base Type | G4 |
---|---|
LED Color | Warm White |
Bulb Size | - |
Power Rating | 540mW |
Wavelength Typ | 590nm |
Luminous Intensity | - |
Average Bulb Life | 30000h |
Supply Voltage | 30V |
Current Rating | 45mA |
Where can I find additional details, specifications and documents for a MCG412NSTP30DWW?
Additional datasheets, footprints and schematics for MCG412NSTP30DWW are listed on our Part Details page. You can also find images and similar parts to MCG412NSTP30DWW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCG412NSTP30DWW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCG412NSTP30DWW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCG412NSTP30DWW fall under?
The MCG412NSTP30DWW is listed under Lighting Products > Lamps & Tubes > LED Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to MCG412NSTP30DWW when available in the LED Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCG412NSTP30DWW you can contact the distributor directly for product support, shipping queries etc.
Is the MCG412NSTP30DWW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCG412NSTP30DWW have stock available?
There is no stock from authorised distributors for MCG412NSTP30DWW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCG412NSTP30DWW often in real-time on the comparison pages.
What if I can't find stock of MCG412NSTP30DWW?
You can fill out our help required form which you can use to request a quote for MCG412NSTP30DWW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.