Status: | Unknown |
---|---|
Series: | MCFY Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | MCFY Series |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | Y5V |
Lead Spacing | 5mm |
Capacitor Terminals | Radial Leaded |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | +80% -20% |
Operating Temperature Range | -25°C to +85°C |
Status: | Unknown |
---|---|
Series: | MCFY Series |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | MCFY Series |
Capacitance Tolerance | +80%, -20% |
Dielectric Characteristic | Y5V |
Lead Spacing | 5mm |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Ceramic Capacitor 0.1Uf, 50V, Y5V, +80, -20%, Radial | Newark Electronics |
CAP, 0.1µF, 50V, Y5V | element14 |
Where can I find additional details, specifications and documents for a MCFYU6104Z6?
Additional datasheets, footprints and schematics for MCFYU6104Z6 are listed on our Part Details page. You can also find images and similar parts to MCFYU6104Z6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCFYU6104Z6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCFYU6104Z6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCFYU6104Z6 fall under?
The MCFYU6104Z6 is listed under Passive Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCFYU6104Z6 when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCFYU6104Z6 you can contact the distributor directly for product support, shipping queries etc.
Is the MCFYU6104Z6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCFYU6104Z6 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCFYU6104Z6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCFYU6104Z6 often in real-time on the comparison pages.
What if I can't find stock of MCFYU6104Z6?
You can fill out our help required form which you can use to request a quote for MCFYU6104Z6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.